TE Connectivity Raychem Cable Protection ED0815-000
- 收藏
- 对比
ED0815-000
2017-ED0815-000
标签,标记
--
大陆
立即发货

Cable Accessories Marker Sleeve Cross-Linked Polyolefin Green T/R
1最小包装量--
ED0815-000详情
TE Connectivity Raychem Cable Protection ED0815-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyolefin (PO), Halogen Free, Irradiated, Self-Extinguishing, UV Stabilized
操作温度
-55°C~105°C
系列
HX-SCE
零件状态
活跃
颜色
Green
标签尺寸
0.19 x 1.97 4.8mmx50.0mm
标签类型
热收缩
RoHS状态
符合RoHS标准
ED0815-000拓展信息
TE Connectivity Raychem Cable Protection
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity Raychem Cable Protection
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem







哦! 它是空的。