Texas Instruments 01P2-2
- 收藏
- 对比
01P2-2
2502-01P2-2
集成电路(IC)
--
大陆
立即发货

01P2-2 datasheet pdf and Integrated Circuits (ICs) product details from Texas Instruments stock available at utmel
1最小包装量--
01P2-2详情
Texas Instruments 01P2-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
2 Weeks
Manufacturer Part Number
TCSD-22-D-08.00-01-P22
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
SAMTEC INC
Package Description
ROHS COMPLIANT
Risk Rank
5.57
JESD-609代码
e3
无铅代码
有
连接器类型
互联装置
Reach合规守则
compliant
触点表面处理 终端
Tin (Sn) - with Nickel (Ni) barrier
01P2-2拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。