Texas Instruments 032AC
- 收藏
- 对比
032AC
2502-032AC
集成电路(IC)
--
大陆
立即发货

Industrial Temperature Sensors THERMISTORS
1最小包装量--
032AC详情
Texas Instruments 032AC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
1 Week
Manufacturer Part Number
TL032ACD
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
Texas INC
Part Package Code
SOIC
Package Description
SOP, SOP8,.25
Risk Rank
1.13
无铅代码
有
ECCN 代码
EAR99
HTS代码
8542.33.00.01
Reach合规守则
compliant
引脚数量
8
Brand Name
Texas
032AC拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。