Texas Instruments 0450-1.2
- 收藏
- 对比
0450-1.2
2502-0450-1.2
集成电路(IC)
--
大陆
立即发货

0450-1.2 datasheet pdf and Integrated Circuits (ICs) product details from Texas Instruments stock available at utmel
1最小包装量--
0450-1.2详情
Texas Instruments 0450-1.2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
SYNTHETIC RUBBER
Manufacturer Part Number
10-40450-12
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
4.81
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
unknown
连接器支持类型
连接器附件
装配项目名称
GASKET
0450-1.2拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。