Texas Instruments 0825
- 收藏
- 对比
0825
2502-0825
集成电路(IC)
--
大陆
立即发货

0825 datasheet pdf and Integrated Circuits (ICs) product details from Texas Instruments stock available at utmel
1最小包装量--
0825详情
Texas Instruments 0825重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
STEEL
Manufacturer Part Number
M24308/25-9F
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
CINCH CONNECTIVITY SOLUTIONS
Risk Rank
1.75
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
compliant
连接器支持类型
连接器附件
军用连接器配件名称
螺钉
相关军用规格
MIL-DTL-24308
0825拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。