Texas Instruments 088S085
- 收藏
- 对比
088S085
2502-088S085
集成电路(IC)
--
大陆
立即发货

088S085 datasheet pdf and Integrated Circuits (ICs) product details from Texas Instruments stock available at utmel
1最小包装量--
088S085详情
Texas Instruments 088S085重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
Manufacturer Part Number
DAC088S085CIMTX/NOPB
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
Texas INC
Part Package Code
TSSOP
Package Description
TSSOP, TSSOP16,.25,25
Risk Rank
1.63
无铅代码
有
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
compliant
引脚数量
16
Brand Name
Texas
088S085拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。