Texas Instruments 0PF
- 收藏
- 对比
0PF
2502-0PF
集成电路(IC)
--
大陆
立即发货

0PF datasheet pdf and Integrated Circuits (ICs) product details from Texas Instruments stock available at utmel
1最小包装量--
0PF详情
Texas Instruments 0PF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
Manufacturer Part Number
THS8200PFP
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
Texas INC
Part Package Code
QFP
Package Description
HTFQFP,
Risk Rank
0.72
Samacsys Description
Video/PC Graphics
无铅代码
有
HTS代码
8542.39.00.01
Reach合规守则
compliant
引脚数量
80
Brand Name
Texas
0PF拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。