Texas Instruments 1408415
- 收藏
- 对比
1408415详情
Texas Instruments 1408415重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1408415
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.63
Contact Finish Mating
GOLD
Contact Materials
铜锌
JESD-609代码
e4
无铅代码
有
连接器类型
圆形连接器
Reach合规守则
unknown
触点表面处理 终端
Gold (Au)
1408415拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments








哦! 它是空的。