Texas Instruments 1G8
- 收藏
- 对比
1G8
2502-1G8
集成电路(IC)
--
大陆
立即发货

1G8 datasheet pdf and Integrated Circuits (ICs) product details from Texas Instruments stock available at utmel
1最小包装量--
1G8详情
Texas Instruments 1G8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
2
Manufacturer Part Number
1G8
Part Life Cycle Code
Obsolete
Ihs Manufacturer
NIHON INTER ELECTRONICS CORP
Package Description
O-PALF-W2
Risk Rank
5.76
Package Body Material
PLASTIC/EPOXY
Package Shape
ROUND
Package Style
长式
端子位置
AXIAL
终端形式
WIRE
Reach合规守则
unknown
JESD-30代码
O-PALF-W2
资历状况
不合格
二极管类型
接收电极
1G8拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。