Texas Instruments 2332
- 收藏
- 对比
2332
2502-2332
板垫片-支座
--
大陆
立即发货

SPACER/STANDOFF, HEX BRASS 6.35MMX12.7MM, Standoff Material:Brass, Thread Size - Metric:-, Thread Size - Imperial:4-40, Standoff Type:Hex Female, Body Length:12.7mm, Product Range:Hex Brass Series, Overall Length:12.7mm RoHS Compliant: Yes
1最小包装量--
添加到询价列表







哦! 它是空的。