Texas Instruments 2757
- 收藏
- 对比
2757
2502-2757
可寻址,专用
--
大陆
立即发货

SPACER, HEX, BRASS, 6.35MM X 19.05MM, Standoff Material:Brass, Thread Size - Metric:-, Thread Size - Imperial:4-40, Standoff Type:Hex Male-Female, Body Length:19.05mm, Product Range:MC Hex Brass Series, Overall Length:23.825mm RoHS Compliant: Yes
1最小包装量--
添加到询价列表







哦! 它是空的。