Texas Instruments 41111
- 收藏
- 对比
41111
2502-41111
集成电路(IC)
--
大陆
立即发货

41111 datasheet pdf and Integrated Circuits (ICs) product details from Texas Instruments stock available at utmel
1最小包装量--
41111详情
Texas Instruments 41111重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
41111
Part Life Cycle Code
Obsolete
Ihs Manufacturer
WOODHEAD INDUSTRIES INC
Risk Rank
5.65
Manufacturer Series
41111
ECCN 代码
EAR99
连接器类型
圆形连接器
HTS代码
8536.69.40.20
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
unknown
主体/外壳样式
PLUG
41111拓展信息







哦! 它是空的。