Texas Instruments 451A
- 收藏
- 对比
451A
2502-451A
集成电路(IC)
--
大陆
立即发货

451A datasheet pdf and Integrated Circuits (ICs) product details from Texas Instruments stock available at utmel
1最小包装量--
451A详情
Texas Instruments 451A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
451A
Part Life Cycle Code
Obsolete
Ihs Manufacturer
LUCENT TECHNOLOGIES INC
Risk Rank
5.83
ECCN 代码
EAR99
连接器类型
矩形连接器适配器
HTS代码
8536.69.80.00
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
Reach合规守则
unknown
触点性别
FEMALE-FEMALE
空壳
NO
主体/外壳样式
JACk-JACK
直线连接
YES
1侧接头数量
8
2侧接头数量
8
451A拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。