Texas Instruments 54226
- 收藏
- 对比
54226详情
Texas Instruments 54226重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
54226
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
THOMAS & BETTS CORP
Risk Rank
5.69
ECCN 代码
EAR99
HTS代码
8536.90.40.00
Reach合规守则
compliant
线规
900 AWG
端子和接线板类型
线端子
终端性别
FEMALE
54226拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments








哦! 它是空的。