Texas Instruments 54LS191J
- 收藏
- 对比
54LS191J
2502-54LS191J
集成电路(IC)
--
大陆
立即发货

54LS191J datasheet pdf and Integrated Circuits (ICs) product details from Texas Instruments stock available at utmel
1最小包装量--
54LS191J详情
Texas Instruments 54LS191J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
54LS191J
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
RAYTHEON SEMICONDUCTOR
Risk Rank
5.7
Reflow Temperature-Max (s)
未说明
JESD-609代码
e0
端子表面处理
Tin/Lead (Sn/Pb)
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
unknown
负载/预设输入
YES
54LS191J拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。