Texas Instruments 6092
- 收藏
- 对比
6092
2502-6092
集成电路(IC)
--
大陆
立即发货

BANANA JACK, SOLDER, BLACK, Gender:Jack, Connector Mounting:Panel Mount, Current Rating:-, Voltage Rating:-, Contact Plating:Tin Plated Contacts, Connector Colour:Black, Contact Material:Brass, Contact Termination Type:Solder RoHS Compliant: Yes
1最小包装量--
6092详情
Texas Instruments 6092重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
6092
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
KEYSTONE ELECTRONICS CORP
Risk Rank
1.49
JESD-609代码
e3
无铅代码
有
ECCN 代码
EAR99
连接器类型
互联装置
Reach合规守则
compliant
触点表面处理 终端
Tin (Sn)
6092拓展信息







哦! 它是空的。