Texas Instruments 7700401EX
- 收藏
- 对比
7700401EX详情
Texas Instruments 7700401EX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
7700401EX
Part Life Cycle Code
活跃
Ihs Manufacturer
Texas INC
Part Package Code
DIP
Package Description
DIP,
Risk Rank
5.34
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
compliant
引脚数量
16
7700401EX拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments








哦! 它是空的。