Texas Instruments AAE(VHD)
- 收藏
- 对比
AAE(VHD)
2502-AAE(VHD)
集成电路(IC)
--
大陆
立即发货

AAE(VHD) datasheet pdf and Integrated Circuits (ICs) product details from Texas Instruments stock available at utmel
1最小包装量--
AAE(VHD)详情
Texas Instruments AAE(VHD)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Manufacturer Part Number
AAE(VHD)
Part Life Cycle Code
Obsolete
Ihs Manufacturer
Texas INC
Risk Rank
5.77
Manufacturer Series
AAE
Mounting Styles
RIGHT ANGLE
Number of Rows Loaded
2
连接器类型
板连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
触头总数
100
端子间距
1.9 mm
Reach合规守则
unknown
触点性别
MALE
终端类型
SOLDER
AAE(VHD)拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。