Texas Instruments B05
- 收藏
- 对比
B05详情
Texas Instruments B05重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Manufacturer Part Number
B05
Part Life Cycle Code
活跃
Ihs Manufacturer
DON CONNEX ELECTRONICS CO LTD
Risk Rank
5.75
Manufacturer Series
B05
Mounting Styles
STRAIGHT
连接器类型
板连接器
附加功能
MAX CONTACTS (SERIES)=90, MAX ROWS (SERIES)=2
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
端子间距
2.54 mm
Reach合规守则
unknown
触点性别
FEMALE
UL可燃性规范
94V-0
终端类型
SOLDER
B05拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments








哦! 它是空的。