Texas Instruments BC549B/D27Z
- 收藏
- 对比
BC549B/D27Z详情
Texas Instruments BC549B/D27Z重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
3
晶体管元件材料
SILICON
Manufacturer Part Number
BC549B/D27Z
Part Life Cycle Code
Obsolete
Ihs Manufacturer
NATIONAL SEMICONDUCTOR CORP
Package Description
CYLINDRICAL, O-PBCY-T3
Risk Rank
5.59
Number of Elements
1
Package Body Material
PLASTIC/EPOXY
Package Shape
ROUND
Package Style
CYLINDRICAL
Transition Frequency-Nom (fT)
300 MHz
附加功能
低噪音
端子位置
BOTTOM
终端形式
THROUGH-HOLE
Reach合规守则
unknown
JESD-30代码
O-PBCY-T3
资历状况
不合格
配置
SINGLE
晶体管应用
AMPLIFIER
极性/通道类型
NPN
JEDEC-95代码
TO-92
最小直流增益(hFE)
240
BC549B/D27Z拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments








哦! 它是空的。