Texas Instruments BD373C16
- 收藏
- 对比
BD373C16详情
Texas Instruments BD373C16重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
Manufacturer Part Number
BD373C16
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
NATIONAL SEMICONDUCTOR CORP
Package Description
,
Risk Rank
5.92
Transition Frequency-Nom (fT)
50 MHz
JESD-609代码
e0
端子表面处理
Tin/Lead (Sn/Pb)
Reach合规守则
unknown
配置
Single
极性/通道类型
NPN
最小直流增益(hFE)
25
BD373C16拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments








哦! 它是空的。