Texas Instruments BRQ
- 收藏
- 对比
BRQ
2502-BRQ
集成电路(IC)
--
大陆
立即发货

BRQ datasheet pdf and Integrated Circuits (ICs) product details from Texas Instruments stock available at utmel
1最小包装量--
BRQ详情
Texas Instruments BRQ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
端子形状
柔性导线
越来越多的功能
CHASSIS MOUNT
终端数量
2
Manufacturer Part Number
BRQ
Part Life Cycle Code
Transferred
Ihs Manufacturer
ISOTEK CORP
Package Description
径向引线
Risk Rank
5.73
Package Shape
矩形包装
附加功能
RATED VOLTAGE: 1000V AC
电阻器类型
固定电阻
Reach合规守则
unknown
BRQ拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。