Texas Instruments CC2431DK
- 收藏
- 对比
CC2431DK
2502-CC2431DK
射频评估和开发套件,开发板
--
大陆
立即发货

TEXAS INSTRUMENTS CC2431DKDEV KIT, CC2431, ZIGBEE, 2.4GHZ
1最小包装量--
CC2431DK详情
Texas Instruments CC2431DK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
系列
SmartRF®
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Transceiver; 802.15.4 (ZigBee®)
频率
2.4GHz
提供的内容
Board(s), Cable(s), Accessories
评估套件
有
达到SVHC
无SVHC
RoHS状态
ROHS3 Compliant
CC2431DK拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments











哦! 它是空的。