Texas Instruments CC2533DK
- 收藏
- 对比
CC2533DK详情
Texas Instruments CC2533DK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
Module
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Transceiver; 802.15.4
频率
2.4GHz
工作电源电压
5V
界面
UART, USB
提供的内容
Board(s), Accessories
评估套件
有
核心架构
8051
达到SVHC
Unknown
RoHS状态
ROHS3 Compliant
CC2533DK拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments












哦! 它是空的。