Texas Instruments CD74HC251
- 收藏
- 对比
CD74HC251
2502-CD74HC251
集成电路(IC)
--
大陆
立即发货

as an output enable (oe\) input. the oe\ must be at a low logic level to enable this device. when the oe\ input is high both outputs are in the high
1最小包装量--
CD74HC251详情
Texas Instruments CD74HC251重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CD74HC251
Part Life Cycle Code
Obsolete
Ihs Manufacturer
GENERAL ELECTRIC SOLID STATE
Package Description
,
Risk Rank
5.67
RoHS
Non-Compliant
Reach合规守则
unknown
CD74HC251拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。