Texas Instruments COP982CH-XXX/WM
- 收藏
- 对比
COP982CH-XXX/WM
2502-COP982CH-XXX/WM
集成电路(IC)
--
大陆
立即发货

COP982CH-XXX/WM datasheet pdf and Integrated Circuits (ICs) product details from Texas Instruments stock available at utmel
1最小包装量--
COP982CH-XXX/WM详情
Texas Instruments COP982CH-XXX/WM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
COP982CH-XXX/WM
Part Life Cycle Code
Obsolete
Ihs Manufacturer
Texas INC
Part Package Code
SOIC
Risk Rank
5.84
HTS代码
8542.31.00.01
Reach合规守则
unknown
引脚数量
20
uPs/uCs/外围ICs类型
MICROCONTROLLER
COP982CH-XXX/WM拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。