Texas Instruments D01
- 收藏
- 对比
D01
2502-D01
集成电路(IC)
--
大陆
立即发货

D01 datasheet pdf and Integrated Circuits (ICs) product details from Texas Instruments stock available at utmel
1最小包装量--
D01详情
Texas Instruments D01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD; CABLE; PANEL
外壳材料
POLYCARBONATE; POLYSULFONE
Manufacturer Part Number
D01
Part Life Cycle Code
接触制造商
Ihs Manufacturer
SMITHS GROUP PLC
Risk Rank
5.52
连接器类型
圆形连接器
附加功能
COMPATIBLE CONTACTS:YPN006-020G; YPN006-020H; YSK006-010AH; YPN006-021G; YYPN006-021H, MAX CONTACTS (SERIES)=9
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
FEMALE; MALE
空壳
YES
后壳类型
SOLID
主体/外壳样式
PLUG; RECEPTACLE
终端类型
CRIMP; SOLDER
耦合类型
THREADED
D01拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。