Texas Instruments DCI
- 收藏
- 对比
DCI
2502-DCI
集成电路(IC)
--
大陆
立即发货

DCI datasheet pdf and Integrated Circuits (ICs) product details from Texas Instruments stock available at utmel
1最小包装量--
DCI详情
Texas Instruments DCI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
STAINLESS STEEL
Manufacturer Part Number
DCI
Part Life Cycle Code
活跃
Ihs Manufacturer
DEUTSCH CORP
Risk Rank
5.82
Manufacturer Series
DCI
连接器类型
圆形连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
YES
Reach合规守则
unknown
触点性别
公或母
空壳
NO
后壳类型
SOLID
耦合类型
THREADED
DCI拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。