Texas Instruments DDW
- 收藏
- 对比
DDW
2502-DDW
集成电路(IC)
--
大陆
立即发货

DDW datasheet pdf and Integrated Circuits (ICs) product details from Texas Instruments stock available at utmel
1最小包装量--
DDW详情
Texas Instruments DDW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
PANEL
外壳材料
STEEL
Manufacturer Part Number
DDW
Part Life Cycle Code
活跃
Ihs Manufacturer
FCI
Risk Rank
5.63
Insulator Material
PLASTIC
Manufacturer Series
D
Shell Sizes
5/D
连接器类型
D 超微型连接器
附加功能
MAX CONTACTS (SERIES)=50
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
Reach合规守则
compliant
外壳完成
TIN
触点性别
FEMALE; MALE
UL可燃性规范
94V-0
空壳
NO
终端类型
SOLDER
DDW拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。