Texas Instruments DRV8714SQRHARQ1
- 收藏
- 对比
DRV8714SQRHARQ1
2502-DRV8714SQRHARQ1
PMIC - 栅极驱动器
40-VFQFN Exposed Pad
大陆
立即发货

IC GATE DRVR HALF-BRIDGE 40VQFN
1最小包装量--
DRV8714SQRHARQ1详情
Texas Instruments DRV8714SQRHARQ1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
40-VFQFN Exposed Pad
供应商器件包装
40-VQFN (6x6)
Driver Configuration
Half-Bridge
Qualification
AEC-Q100
Base Product Number
DRV8714
包装
Tape & Reel (TR)
操作温度
-40°C ~ 150°C (TJ)
零件状态
活跃
电压 - 供电
4.9V ~ 37V
职系
汽车
DRV8714SQRHARQ1拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments








哦! 它是空的。