Texas Instruments DRV8714SQRVJRQ1
- 收藏
- 对比
DRV8714SQRVJRQ1
2502-DRV8714SQRVJRQ1
PMIC - 栅极驱动器
56-VFQFN Exposed Pad
大陆
立即发货

IC GATE DRVR HALF-BRIDGE 56VFQFN
1最小包装量--
DRV8714SQRVJRQ1详情
Texas Instruments DRV8714SQRVJRQ1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Surface Mount, Wettable Flank
包装/外壳
56-VFQFN Exposed Pad
供应商器件包装
56-VQFN (8x8)
Driver Configuration
Half-Bridge
Qualification
AEC-Q100
Base Product Number
DRV8714
包装
Tape & Reel (TR)
操作温度
-40°C ~ 150°C (TJ)
零件状态
活跃
电压 - 供电
3.3V ~ 5.5V
职系
汽车
DRV8714SQRVJRQ1拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。