注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥313.169328
10
¥295.442764
100
¥278.719583
500
¥262.94301
1000
¥248.059443
Texas Instruments DS560DF410AMNT
- 收藏
- 对比
DS560DF410AMNT
2502-DS560DF410AMNT
接口 - 信号缓冲器、中继器、分离器
FCCSP-81
大陆
立即发货

Interface - Signal Buffers, Repeaters 56 Gbps multi-rate 4-channel retimer with crosspoint
--最小包装量--
¥
总价: ¥
DS560DF410AMNT详情
Texas Instruments DS560DF410AMNT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
FCCSP-81
Maximum Operating Temperature
+ 85 C
Minimum Operating Temperature
- 40 C
Mounting Styles
SMD/SMT
Interface Type
I2C
子类别
接口集成电路
数据率
56 Gb/s
产品类别
Signal Buffers, Repeaters
产品
Retimers
DS560DF410AMNT拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments






哦! 它是空的。