Texas Instruments DS90UH302QSQX/NOPB
- 收藏
- 对比
DS90UH302QSQX/NOPB
2502-DS90UH302QSQX/NOPB
集成电路(IC)
--
大陆
立即发货

Line Receive
1最小包装量--
DS90UH302QSQX/NOPB详情
Texas Instruments DS90UH302QSQX/NOPB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DS90UH302QSQX/NOPB
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
Texas INC
Risk Rank
5.84
Moisture Sensitivity Levels
3
Reflow Temperature-Max (s)
未说明
Package
Bulk
厂商
德州仪器
Product Status
活跃
RoHS
Non-Compliant
系列
*
JESD-609代码
e4
ECCN 代码
EAR99
端子表面处理
Nickel/Palladium/Gold (Ni/Pd/Au)
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
260
Reach合规守则
compliant
接口IC类型
LINE RECEIVER
DS90UH302QSQX/NOPB拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。