Texas Instruments EP269
- 收藏
- 对比
EP269
2502-EP269
集成电路(IC)
--
大陆
立即发货

EP269 datasheet pdf and Integrated Circuits (ICs) product details from Texas Instruments stock available at utmel
1最小包装量--
EP269详情
Texas Instruments EP269重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
128
Manufacturer Part Number
EP269
Part Life Cycle Code
接触制造商
Ihs Manufacturer
EXPLORE MICROELECTRONICS INC
Package Description
QFP,
Risk Rank
5.68
Package Body Material
PLASTIC/EPOXY
Package Code
QFP
Package Shape
SQUARE
Package Style
FLATPACK
HTS代码
8542.39.00.01
端子位置
QUAD
终端形式
鸥翼
功能数量
1
Reach合规守则
unknown
JESD-30代码
S-PQFP-G128
消费者集成电路类型
消费电路
EP269拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。