Texas Instruments FR21
- 收藏
- 对比
FR21
2502-FR21
集成电路(IC)
--
大陆
立即发货

FR21 datasheet pdf and Integrated Circuits (ICs) product details from Texas Instruments stock available at utmel
1最小包装量--
FR21详情
Texas Instruments FR21重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
端子形状
WRAPAROUND
越来越多的功能
SURFACE MOUNT
终端数量
2
Manufacturer Part Number
FR21
Part Life Cycle Code
活跃
Ihs Manufacturer
AVX CORP
Package Description
CHIP
Risk Rank
5.71
Manufacturer Series
FR21
Package Shape
矩形包装
包装方式
TR, PUNCHED PAPER, 7/10 INCH; BULK
电阻器类型
固定电阻
Reach合规守则
compliant
工作电压
100 V
尺寸代码
0805
FR21拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。