Texas Instruments HPA02192QRSERQ1
- 收藏
- 对比
HPA02192QRSERQ1
2502-HPA02192QRSERQ1
集成电路(IC)
--
大陆
立即发货

USB Switch ICs Hi-Speed USB 2.0 1:2 Multxr/Demultpx
1最小包装量--
HPA02192QRSERQ1详情
Texas Instruments HPA02192QRSERQ1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HPA02192QRSERQ1
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
Texas INC
Risk Rank
5.84
Moisture Sensitivity Levels
3
Reflow Temperature-Max (s)
未说明
Usage Level
Automotive grade
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
260
Reach合规守则
compliant
模拟 IC - 其他类型
差分复用器
筛选水平
AEC-Q100
HPA02192QRSERQ1拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。