Texas Instruments ILD3135M120
- 收藏
- 对比
ILD3135M120
2502-ILD3135M120
集成电路(IC)
--
大陆
立即发货

ILD3135M120 datasheet pdf and Integrated Circuits (ICs) product details from Texas Instruments stock available at utmel
1最小包装量--
ILD3135M120详情
Texas Instruments ILD3135M120重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ILD3135M120
Part Life Cycle Code
接触制造商
Ihs Manufacturer
INTEGRA TECHNOLOGIES INC
Package Description
,
Risk Rank
5.76
Operating Temperature-Max
200 °C
Reach合规守则
unknown
配置
Single
极性/通道类型
N-CHANNEL
场效应管技术
METAL-OXIDE SEMICONDUCTOR
ILD3135M120拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。