Texas Instruments JM38510/10706SYA
- 收藏
- 对比
JM38510/10706SYA
2502-JM38510/10706SYA
集成电路(IC)
--
大陆
立即发货

JM38510/10706SYA datasheet pdf and Integrated Circuits (ICs) product details from Texas Instruments stock available at utmel
1最小包装量--
JM38510/10706SYA详情
Texas Instruments JM38510/10706SYA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
JM38510/10706SYA
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
NATIONAL SEMICONDUCTOR CORP
Package Description
,
Risk Rank
5.06
Package
Bulk
厂商
德州仪器
Product Status
活跃
系列
*
无铅代码
有
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
compliant
JM38510/10706SYA拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。