Texas Instruments JM38510/36001BEA
- 收藏
- 对比
JM38510/36001BEA
2502-JM38510/36001BEA
集成电路(IC)
--
大陆
立即发货

10-Line To 4-Line And 8-Line To 3-Line Priority Encoders 16-CDIP -55 to 125
1最小包装量--
JM38510/36001BEA详情
Texas Instruments JM38510/36001BEA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
Manufacturer Part Number
JM38510/36001BEA
Part Life Cycle Code
活跃
Ihs Manufacturer
Texas INC
Part Package Code
DIP
Package Description
DIP,
Risk Rank
1.49
Package
Tube
厂商
德州仪器
Product Status
活跃
系列
*
HTS代码
8542.39.00.01
Reach合规守则
not_compliant
引脚数量
16
Brand Name
Texas
JM38510/36001BEA拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。