Texas Instruments LM2940L-50-TF3-T
- 收藏
- 对比
LM2940L-50-TF3-T
2502-LM2940L-50-TF3-T
集成电路(IC)
--
大陆
立即发货

LM2940L-50-TF3-T datasheet pdf and Integrated Circuits (ICs) product details from Texas Instruments stock available at utmel
1最小包装量--
LM2940L-50-TF3-T详情
Texas Instruments LM2940L-50-TF3-T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
LM2940L-50-TF3-T
Part Life Cycle Code
活跃
Ihs Manufacturer
UNISONIC TECHNOLOGIES CO LTD
Package Description
,
Risk Rank
5.63
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
compliant
LM2940L-50-TF3-T拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。