Texas Instruments LM34919BTLX
- 收藏
- 对比
LM34919BTLX
2502-LM34919BTLX
集成电路(IC)
--
大陆
立即发货

LM34919BTLX datasheet pdf and Integrated Circuits (ICs) product details from Texas Instruments stock available at utmel
1最小包装量--
LM34919BTLX详情
Texas Instruments LM34919BTLX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
10
Manufacturer Part Number
LM34919BTLX
Part Life Cycle Code
Transferred
Ihs Manufacturer
NATIONAL SEMICONDUCTOR CORP
Package Description
,
Risk Rank
5.62
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
网格排列
ECCN 代码
EAR99
HTS代码
8542.39.00.01
端子位置
BOTTOM
终端形式
BALL
Reach合规守则
unknown
JESD-30代码
R-PBGA-B10
资历状况
不合格
模拟 IC - 其他类型
开关稳压器
LM34919BTLX拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。