Texas Instruments LM3S1133-IQC50
- 收藏
- 对比
LM3S1133-IQC50
2502-LM3S1133-IQC50
集成电路(IC)
--
大陆
立即发货

32-Bit Microcontroller IC; Controller Family/Series:(ARM Cortex) Stellaris 1000; Memory Size, Flash:64KB; Memory Size, RAM:16KB; No. of I/O Pins:44
1最小包装量--
LM3S1133-IQC50详情
Texas Instruments LM3S1133-IQC50重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
LM3S1133-IQC50
Part Life Cycle Code
Obsolete
Ihs Manufacturer
LUMINARY MICRO INC
Risk Rank
5.52
Reach合规守则
unknown
LM3S1133-IQC50拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。