Texas Instruments LM4040BIM3X-10.0
- 收藏
- 对比
LM4040BIM3X-10.0
2502-LM4040BIM3X-10.0
集成电路(IC)
--
大陆
立即发货

LM4040BIM3X-10.0 datasheet pdf and Integrated Circuits (ICs) product details from Texas Instruments stock available at utmel
1最小包装量--
LM4040BIM3X-10.0详情
Texas Instruments LM4040BIM3X-10.0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
LM4040BIM3X-10.0
Part Life Cycle Code
Obsolete
Ihs Manufacturer
Texas INC
Part Package Code
SOT-23
Risk Rank
5.21
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
unknown
引脚数量
3
模拟 IC - 其他类型
两端电压参考
LM4040BIM3X-10.0拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。