Texas Instruments LM4040CEM3X-3.0
- 收藏
- 对比
LM4040CEM3X-3.0
2502-LM4040CEM3X-3.0
集成电路(IC)
--
大陆
立即发货

LM4040CEM3X-3.0 datasheet pdf and Integrated Circuits (ICs) product details from Texas Instruments stock available at utmel
1最小包装量--
LM4040CEM3X-3.0详情
Texas Instruments LM4040CEM3X-3.0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
LM4040CEM3X-3.0
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
Texas INC
Risk Rank
5.03
Moisture Sensitivity Levels
1
JESD-609代码
e0
端子表面处理
Tin/Lead (Sn/Pb)
峰值回流焊温度(摄氏度)
260
Reach合规守则
not_compliant
时间@峰值回流温度-最大值(s)
未说明
模拟 IC - 其他类型
两端电压参考
LM4040CEM3X-3.0拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。