Texas Instruments LMH0394SQ
- 收藏
- 对比
LMH0394SQ
2502-LMH0394SQ
集成电路(IC)
--
大陆
立即发货

LMH0394SQ datasheet pdf and Integrated Circuits (ICs) product details from Texas Instruments stock available at utmel
1最小包装量--
LMH0394SQ详情
Texas Instruments LMH0394SQ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
16
Manufacturer Part Number
LMH0394SQ
Part Life Cycle Code
Obsolete
Ihs Manufacturer
Texas INC
Part Package Code
QFN
Package Description
LLP-16
Risk Rank
5.15
Package Body Material
UNSPECIFIED
Package Shape
SQUARE
Package Style
CHIP CARRIER
HTS代码
8542.39.00.01
端子位置
QUAD
终端形式
无铅
Reach合规守则
unknown
引脚数量
16
JESD-30代码
S-XQCC-N16
资历状况
不合格
通信IC类型
线路均衡器
LMH0394SQ拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。