Texas Instruments LMP8358MTX
- 收藏
- 对比
LMP8358MTX
2502-LMP8358MTX
集成电路(IC)
--
大陆
立即发货

LMP8358MTX datasheet pdf and Integrated Circuits (ICs) product details from Texas Instruments stock available at utmel
1最小包装量--
LMP8358MTX详情
Texas Instruments LMP8358MTX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
14
Manufacturer Part Number
LMP8358MTX
Part Life Cycle Code
Obsolete
Ihs Manufacturer
Texas INC
Part Package Code
TSSOP
Package Description
TSSOP-14
Risk Rank
5.38
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
小概要
端子位置
DUAL
终端形式
鸥翼
Reach合规守则
unknown
引脚数量
14
JESD-30代码
R-PDSO-G14
资历状况
不合格
放大器类型
INSTRUMENTATION AMPLIFIER
LMP8358MTX拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。