Texas Instruments LP3991TL-1.7
- 收藏
- 对比
LP3991TL-1.7
2502-LP3991TL-1.7
集成电路(IC)
--
大陆
立即发货

LP3991TL-1.7 datasheet pdf and Integrated Circuits (ICs) product details from Texas Instruments stock available at utmel
1最小包装量--
LP3991TL-1.7详情
Texas Instruments LP3991TL-1.7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
4
Package Style
网格排列
Package Shape
RECTANGULAR
Package Body Material
PLASTIC/EPOXY
Risk Rank
5.55
Package Description
,
Ihs Manufacturer
NATIONAL SEMICONDUCTOR CORP
Part Life Cycle Code
Transferred
Manufacturer Part Number
LP3991TL-1.7
ECCN 代码
EAR99
HTS代码
8542.39.00.01
端子位置
BOTTOM
终端形式
BALL
Reach合规守则
unknown
JESD-30代码
R-PBGA-B4
资历状况
不合格
调节器类型
固定正向单输出LDO稳压器
LP3991TL-1.7拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。