Texas Instruments M55302/63A10S
- 收藏
- 对比
M55302/63A10S
2502-M55302/63A10S
集成电路(IC)
--
大陆
立即发货

MIL-DTL-55302 Series Connecto
1最小包装量--
M55302/63A10S详情
Texas Instruments M55302/63A10S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
Manufacturer Part Number
M55302/63A10S
Part Life Cycle Code
活跃
Ihs Manufacturer
WINCHESTER ELECTRONICS CORP
Risk Rank
5.7
Number of Rows Loaded
2
连接器类型
板连接器
附加功能
STANDARD: MIL-DTL-55302
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
10
Reach合规守则
unknown
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
MALE
主体/外壳样式
PLUG
终端类型
SOLDER
M55302/63A10S拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。