Texas Instruments M55302/63A14M
- 收藏
- 对比
M55302/63A14M
2502-M55302/63A14M
集成电路(IC)
--
大陆
立即发货

M55302/63A14M datasheet pdf and Integrated Circuits (ICs) product details from Texas Instruments stock available at utmel
1最小包装量--
M55302/63A14M详情
Texas Instruments M55302/63A14M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
M55302/63A14M
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
AIRBORN INC
Risk Rank
2.28
Contact Finish Mating
未说明
Number of Rows Loaded
2
JESD-609代码
e4
连接器类型
板连接器
附加功能
STANDARD: MIL-DTL-55302, PANEL MOUNTABLE
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
14
Reach合规守则
compliant
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
MALE
主体/外壳样式
PLUG
终端类型
SOLDER
触点表面处理 终端
GOLD (AU) - WITH NICKEL (NI) BARRIER
M55302/63A14M拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。