Texas Instruments M55302/63A44X
- 收藏
- 对比
M55302/63A44X
2502-M55302/63A44X
集成电路(IC)
--
大陆
立即发货

M55302/63A44X datasheet pdf and Integrated Circuits (ICs) product details from Texas Instruments stock available at utmel
1最小包装量--
M55302/63A44X详情
Texas Instruments M55302/63A44X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
M55302/63A44X
Part Life Cycle Code
接触制造商
Ihs Manufacturer
INCON INC
Risk Rank
5.7
Contact Finish Mating
GOLD OVER NICKEL (150)
Manufacturer Series
M55302/63
Number of Rows Loaded
2
JESD-609代码
e4
ECCN 代码
EAR99
连接器类型
板连接器
附加功能
STANDARD: MIL-DTL-55302, PANEL MOUNTABLE
HTS代码
8536.69.40.40
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
44
Reach合规守则
compliant
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
MALE
主体/外壳样式
PLUG
终端类型
SOLDER
触点表面处理 终端
GOLD OVER NICKEL (150)
M55302/63A44X拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。